Vishay Precision Group Through Hole Resistors LTO150F2R200JTE3

Description
2.2 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-1206-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1206-ND
Through Hole Resistors 716-1206-ND
2.2 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

2.2 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1809091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809091
Through Hole Resistors 1809091
Vishay LTO150F2R200JTE3 Resistor

Vishay LTO150F2R200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1809068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809068
Through Hole Resistors 1809068
Vishay LTO150F2R200JTE3 Resistor

Vishay LTO150F2R200JTE3 Resistor

Supplier's Site
Res, Aec-Q200, Thick Film, 2R2, To-247; Resistance Vishay - 59AC8512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R2, To-247; Resistance Vishay
59AC8512
Res, Aec-Q200, Thick Film, 2R2, To-247; Resistance Vishay 59AC8512
RES, AEC-Q200, THICK FILM, 2R2, TO-247; Resistance:2.2ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R2, TO-247; Resistance:2.2ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-1206-ND 1809091 59AC8512
Product Name Through Hole Resistors Through Hole Resistors Res, Aec-Q200, Thick Film, 2R2, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; To-247 TO-247
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers