Vishay Precision Group Through Hole Resistors LTO150F22R00JTE3

Description
22 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-1209-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1209-ND
Through Hole Resistors 716-1209-ND
22 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

22 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 22R, To-247; Resistance Vishay - 59AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22R, To-247; Resistance Vishay
59AC8513
Res, Aec-Q200, Thick Film, 22R, To-247; Resistance Vishay 59AC8513
RES, AEC-Q200, THICK FILM, 22R, TO-247; Resistance:22ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22R, TO-247; Resistance:22ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-1209-ND 59AC8513
Product Name Through Hole Resistors Res, Aec-Q200, Thick Film, 22R, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers