RES 1 OHM 5% 100W TO247-2
RES, 1R, 100W, RADIAL, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-LTO100H1R000JTE3-ND | 47AK6626 |
| Product Name | Through Hole Resistors | Res, 1R, 100W, Radial, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-247-2 | Radial Leads |
| Resistance Range | 1 ohms |