RES 100 OHM 5% 100W TO247-2
RES, 100R, 100W, RADIAL, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-LTO100H100R0JTE3-ND | 2516988 | 47AK6628 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 100R, 100W, Radial, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-247-2 | ThroughHole | Radial Leads |
| Resistance Range | 100 ohms | 4000 ohms |