Vishay Precision Group Through Hole Resistors LTO100FR0560JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100FR0560JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100FR0560JTE3-ND
Through Hole Resistors 716-LTO100FR0560JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Lto 100 F U056 5% Tu30 E3 / Tube Vishay - 67M0304 - Newark, An Avnet Company
Chicago, IL, United States
Lto 100 F U056 5% Tu30 E3 / Tube Vishay
67M0304
Lto 100 F U056 5% Tu30 E3 / Tube Vishay 67M0304
LTO 100 F U056 5% TU30 e3 / TUBE

LTO 100 F U056 5% TU30 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100FR0560JTE3-ND 67M0304
Product Name Through Hole Resistors Lto 100 F U056 5% Tu30 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers