Vishay Precision Group Lto 100 F U05 1% Tu30 E3 Vishay LTO100FR0500FTE3

Description
LTO 100 F U05 1% TU30 e3
Description
LTO 100 F U05 1% TU30 e3

Suppliers

Company
Product
Description
Supplier Links
Lto 100 F U05 1% Tu30 E3 Vishay - 67M0301 - Newark, An Avnet Company
Chicago, IL, United States
Lto 100 F U05 1% Tu30 E3 Vishay
67M0301
Lto 100 F U05 1% Tu30 E3 Vishay 67M0301
LTO 100 F U05 1% TU30 e3

LTO 100 F U05 1% TU30 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67M0301
Product Name Lto 100 F U05 1% Tu30 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details