Vishay Precision Group Through Hole Resistors LTO100F50R00FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F50R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F50R00FTE3-ND
Through Hole Resistors 716-LTO100F50R00FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 100 Series, 50 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay - 46Y9955 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 50 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay
46Y9955
Through Hole Thick Film Resistor, Lto 100 Series, 50 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay 46Y9955
Through Hole Thick Film Resistor, LTO 100 Series, 50 ohm, 100 W, - 1%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 50 ohm, 100 W, - 1%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100F50R00FTE3-ND 46Y9955
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 100 Series, 50 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details