Vishay Precision Group Through Hole Resistors LTO100F33R00KTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F33R00KTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F33R00KTE3-ND
Through Hole Resistors 716-LTO100F33R00KTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 33R, 10%, 100W, To-247; Resistance Vishay - 67M0344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 10%, 100W, To-247; Resistance Vishay
67M0344
Res, Thick Film, 33R, 10%, 100W, To-247; Resistance Vishay 67M0344
RES, THICK FILM, 33R, 10%, 100W, TO-247; Resistance:33ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 33R, 10%, 100W, TO-247; Resistance:33ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100F33R00KTE3-ND 67M0344
Product Name Through Hole Resistors Res, Thick Film, 33R, 10%, 100W, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers