Vishay Precision Group Through Hole Resistors LTO100F2R700FTE3

Description
LTO 100 F 2U7 1% TU30 E3
Request a Quote Datasheet
Description
LTO 100 F 2U7 1% TU30 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F2R700FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F2R700FTE3-ND
Through Hole Resistors 716-LTO100F2R700FTE3-ND
LTO 100 F 2U7 1% TU30 E3

LTO 100 F 2U7 1% TU30 E3

Buy Now Datasheet
Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Vishay - 14AJ2399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Vishay
14AJ2399
Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Vishay 14AJ2399
RES, 2R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 2R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100F2R700FTE3-ND 14AJ2399
Product Name Through Hole Resistors Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details