Vishay Precision Group RES 1.0 OHM 100W 5% TO-247 LTO100F1R000JTE3

Description
RES 1.0ohm 100W 5% TO-247
Request a Quote Datasheet
Description
RES 1.0ohm 100W 5% TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 100W 5% TO-247 - LTO100F1R000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 100W 5% TO-247
LTO100F1R000JTE3
RES 1.0 OHM 100W 5% TO-247 LTO100F1R000JTE3
RES 1.0ohm 100W 5% TO-247

RES 1.0ohm 100W 5% TO-247

Supplier's Site
Through Hole Resistors - LT100J-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-1.0-ND
Through Hole Resistors LT100J-1.0-ND
1 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

1 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328549
Through Hole Resistors 5328549
Vishay LTO100F1R000JTE3 Resistor

Vishay LTO100F1R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328549P
Through Hole Resistors 5328549P
Vishay LTO100F1R000JTE3 Resistor

Vishay LTO100F1R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679465
Through Hole Resistors 1679465
Vishay LTO100F1R000JTE3 Resistor

Vishay LTO100F1R000JTE3 Resistor

Supplier's Site
1 Ohm 100W Resistor - 53-LTO100F1R000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 100W Resistor
53-LTO100F1R000JTE3
1 Ohm 100W Resistor 53-LTO100F1R000JTE3
1 Ohm 5% 100W TO-247 Thick Film Power Resistor Product overview: LTO100F1R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F1R000JTE3 can be used for catalog matching and distributor lookup.

1 Ohm 5% 100W TO-247 Thick Film Power Resistor Product overview: LTO100F1R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F1R000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 1 Ohm, 100W, 5%; Resistance Vishay - 67M0312 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1 Ohm, 100W, 5%; Resistance Vishay
67M0312
Thick Film Resistor Power, 1 Ohm, 100W, 5%; Resistance Vishay 67M0312
THICK FILM RESISTOR POWER, 1 OHM, 100W, 5%; Resistance:1ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1 OHM, 100W, 5%; Resistance:1ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay - 38K4178 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
38K4178
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay 38K4178
Through Hole Thick Film Resistor, LTO 100 Series, 1 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 1 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO100F1R000JTE3 LT100J-1.0-ND 5328549 5328549P 53-LTO100F1R000JTE3 67M0312 38K4178
Product Name RES 1.0 OHM 100W 5% TO-247 Through Hole Resistors Through Hole Resistors Through Hole Resistors 1 Ohm 100W Resistor Thick Film Resistor Power, 1 Ohm, 100W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers