Vishay Precision Group Through Hole Resistors LTO100F12R00JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F12R00JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F12R00JTE3-ND
Through Hole Resistors 716-LTO100F12R00JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Lto 100 F 12U 5% Tu30 E3 / Tube Vishay - 67M0324 - Newark, An Avnet Company
Chicago, IL, United States
Lto 100 F 12U 5% Tu30 E3 / Tube Vishay
67M0324
Lto 100 F 12U 5% Tu30 E3 / Tube Vishay 67M0324
LTO 100 F 12U 5% TU30 e3 / TUBE

LTO 100 F 12U 5% TU30 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100F12R00JTE3-ND 67M0324
Product Name Through Hole Resistors Lto 100 F 12U 5% Tu30 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details