Vishay Precision Group RES 10 OHM 100W 5% TO-247 LTO100F10R00JTE3

Description
RES 10ohm 100W 5% TO-247
Request a Quote Datasheet
Description
RES 10ohm 100W 5% TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 100W 5% TO-247 - LTO100F10R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 100W 5% TO-247
LTO100F10R00JTE3
RES 10 OHM 100W 5% TO-247 LTO100F10R00JTE3
RES 10ohm 100W 5% TO-247

RES 10ohm 100W 5% TO-247

Supplier's Site
100W Resistor - 53-LTO100F10R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
53-LTO100F10R00JTE3
100W Resistor 53-LTO100F10R00JTE3
100W 10R 5% Through-Hole Resistor TO-247 Product overview: LTO100F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F10R00JTE3 can be used for catalog matching and distributor lookup.

100W 10R 5% Through-Hole Resistor TO-247 Product overview: LTO100F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F10R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5328561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328561
Through Hole Resistors 5328561
Vishay LTO100F10R00JTE3 Resistor

Vishay LTO100F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328561P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328561P
Through Hole Resistors 5328561P
Vishay LTO100F10R00JTE3 Resistor

Vishay LTO100F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679468
Through Hole Resistors 1679468
Vishay LTO100F10R00JTE3 Resistor

Vishay LTO100F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT100J-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-10-ND
Through Hole Resistors LT100J-10-ND
10 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

10 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 10 Ohm, 100W, 5%; Resistance Vishay - 46M5828 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10 Ohm, 100W, 5%; Resistance Vishay
46M5828
Thick Film Resistor Power, 10 Ohm, 100W, 5%; Resistance Vishay 46M5828
THICK FILM RESISTOR POWER, 10 OHM, 100W, 5%; Resistance:10ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10 OHM, 100W, 5%; Resistance:10ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO100F10R00JTE3 53-LTO100F10R00JTE3 5328561 5328561P LT100J-10-ND 46M5828
Product Name RES 10 OHM 100W 5% TO-247 100W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Thick Film Resistor Power, 10 Ohm, 100W, 5%; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Operating DC Voltage 375 volts 375 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers