Vishay Precision Group Through Hole Resistors LTO100F10R00FTE3

Description
10 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT100A-10.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100A-10.0-ND
Through Hole Resistors LT100A-10.0-ND
10 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

10 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay - 50M4207 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay
50M4207
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay 50M4207
Through Hole Thick Film Resistor, LTO 100 Series, 10 ohm, 100 W, - 1%, 375 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 10 ohm, 100 W, - 1%, 375 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R, 1%, 100W, To-247; Resistance Vishay - 67M0314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 100W, To-247; Resistance Vishay
67M0314
Res, Thick Film, 10R, 1%, 100W, To-247; Resistance Vishay 67M0314
RES, THICK FILM, 10R, 1%, 100W, TO-247; Resistance:10ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 100W, TO-247; Resistance:10ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LT100A-10.0-ND 50M4207 67M0314
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay Res, Thick Film, 10R, 1%, 100W, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; Radial Leads TO-247
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details