Vishay Precision Group Through Hole Resistors LTO050FR1000FTE3

Description
100 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50A-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50A-.10-ND
Through Hole Resistors LT50A-.10-ND
100 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 50 Series, 0.1 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 50M4189 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 0.1 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
50M4189
Through Hole Thick Film Resistor, Lto 50 Series, 0.1 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay 50M4189
Through Hole Thick Film Resistor, LTO 50 Series, 0.1 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 0.1 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT50A-.10-ND 50M4189
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 50 Series, 0.1 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details