RES 0.05 OHM 1% 50W TO220 Product overview: LTO050FR0500FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0500FTE3 can be used for catalog matching and distributor lookup.
Vishay LTO050FR0500FTE3 Resistor
Vishay LTO050FR0500FTE3 Resistor
Vishay LTO050FR0500FTE3 Resistor
50 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Win Source Part Number: 991128-LTO050FR0500F
Category: Resistors>Through Hole Resistors
Series: LTO 50
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±700ppm/°C
Power (Watts): 50W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: LT50A-0.05
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-LTO050FR0500FTE3 | 8220079P | 8220079 | LT50A-0.05-ND | 991128-LTO050FR0500FTE3 |
| Product Name | 0.05 OHM 50W TO220 Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors |
| Mounting / Packaging | TO-220-2 Full Pack | ThroughHole | ThroughHole; To-220 | TO-220-2 Full Pack | |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 155 C (-67 to 311 F) | ||
| Standards and Certifications | RoHS | ||||
| Power Rating | 50 watts | 50 watts | 50 watts |