Vishay Precision Group RES .022 OHM 50W 5% TO-220 LTO050FR0220JTE3

Description
RES .022ohm 50W 5% TO-220
Request a Quote Datasheet
Description
RES .022ohm 50W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .022 OHM 50W 5% TO-220 - LTO050FR0220JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .022 OHM 50W 5% TO-220
LTO050FR0220JTE3
RES .022 OHM 50W 5% TO-220 LTO050FR0220JTE3
RES .022ohm 50W 5% TO-220

RES .022ohm 50W 5% TO-220

Supplier's Site
Through Hole Resistors - LT50J-.022-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-.022-ND
Through Hole Resistors LT50J-.022-ND
22 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

22 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.022 Ohm 50W 5%; Resistance Vishay - 67M0235 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.022 Ohm 50W 5%; Resistance Vishay
67M0235
Thick Film Resistor Power, 0.022 Ohm 50W 5%; Resistance Vishay 67M0235
THICK FILM RESISTOR POWER, 0.022 OHM 50W 5%; Resistance:0.022ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.022 OHM 50W 5%; Resistance:0.022ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LTO050FR0220JTE3 LT50J-.022-ND 67M0235
Product Name RES .022 OHM 50W 5% TO-220 Through Hole Resistors Thick Film Resistor Power, 0.022 Ohm 50W 5%; Resistance Vishay
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers