Vishay Precision Group RES .010 OHM 50W 5% TO-220 LTO050FR0100JTE3

Description
RES .010ohm 50W 5% TO-220
Request a Quote Datasheet
Description
RES .010ohm 50W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .010 OHM 50W 5% TO-220 - LTO050FR0100JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .010 OHM 50W 5% TO-220
LTO050FR0100JTE3
RES .010 OHM 50W 5% TO-220 LTO050FR0100JTE3
RES .010ohm 50W 5% TO-220

RES .010ohm 50W 5% TO-220

Supplier's Site
50W TO-220 Resistor - 53-LTO050FR0100JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO-220 Resistor
53-LTO050FR0100JTE3
50W TO-220 Resistor 53-LTO050FR0100JTE3
50W 10mR 5% TO-220 Thick Film Resistor Product overview: LTO050FR0100JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0100JTE3 can be used for catalog matching and distributor lookup.

50W 10mR 5% TO-220 Thick Film Resistor Product overview: LTO050FR0100JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0100JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-1196-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1196-ND
Through Hole Resistors 716-1196-ND
10 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 2385687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385687
Through Hole Resistors 2385687
Vishay LTO050FR0100JTE3

Vishay LTO050FR0100JTE3

Supplier's Site
Through Hole Resistors - 2385686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385686
Through Hole Resistors 2385686
Vishay LTO050FR0100JTE3

Vishay LTO050FR0100JTE3

Supplier's Site
Resistor, Thick Film Pwr, 0.01 Ohm 50W, 5%; Resistance Vishay - 67M0230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 0.01 Ohm 50W, 5%; Resistance Vishay
67M0230
Resistor, Thick Film Pwr, 0.01 Ohm 50W, 5%; Resistance Vishay 67M0230
RESISTOR, THICK FILM PWR, 0.01 OHM 50W, 5%; Resistance:0.01ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 0.01 OHM 50W, 5%; Resistance:0.01ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LTO050FR0100JTE3 53-LTO050FR0100JTE3 716-1196-ND 2385687 67M0230
Product Name RES .010 OHM 50W 5% TO-220 50W TO-220 Resistor Through Hole Resistors Through Hole Resistors Resistor, Thick Film Pwr, 0.01 Ohm 50W, 5%; Resistance Vishay
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details