Vishay Precision Group Through Hole Resistors LTO050FR0100FTE3

Description
10 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50A-0.01-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50A-0.01-ND
Through Hole Resistors LT50A-0.01-ND
10 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 mOhms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 50 Series, 0.01 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 50M4184 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 0.01 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
50M4184
Through Hole Thick Film Resistor, Lto 50 Series, 0.01 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay 50M4184
Through Hole Thick Film Resistor, LTO 50 Series, 0.01 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 0.01 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT50A-0.01-ND 50M4184
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 50 Series, 0.01 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers