Through Hole Resistor
LTO 50 F 8K2 5% TU50 e3 / TUBE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-LTO050F82000JTE3-ND | 67M0293 |
| Product Name | Through Hole Resistors | Lto 50 F 8K2 5% Tu50 E3 / Tube Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | TO-220-2 Full Pack | |
| Tolerance | 5 +/- % |