Vishay Precision Group Through Hole Resistors LTO050F5R000FTE3

Description
5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50A-5.00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50A-5.00-ND
Through Hole Resistors LT50A-5.00-ND
5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

5 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 8220063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220063P
Through Hole Resistors 8220063P
Vishay LTO050F5R000FTE3 Resistor

Vishay LTO050F5R000FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220063
Through Hole Resistors 8220063
Vishay LTO050F5R000FTE3 Resistor

Vishay LTO050F5R000FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678793
Through Hole Resistors 1678793
Vishay LTO050F5R000FTE3 Resistor

Vishay LTO050F5R000FTE3 Resistor

Supplier's Site
Through Hole Thick Film Resistor, Lto 50 Series, 5 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 50M4200 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 5 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
50M4200
Through Hole Thick Film Resistor, Lto 50 Series, 5 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay 50M4200
Through Hole Thick Film Resistor, LTO 50 Series, 5 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 5 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number LT50A-5.00-ND 8220063P 8220063 50M4200
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Lto 50 Series, 5 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole ThroughHole; To-220 ThroughHole
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details