Vishay Precision Group Through Hole Resistors - LTO050F47R00JTE3 LTO050F47R00JTE3

Description
Manufacturer: Vishay Win Source Part Number: 880178-LTO050F47R00J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 880178-LTO050F47R00J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - LTO050F47R00JTE3
880178-LTO050F47R00JTE3
Through Hole Resistors - LTO050F47R00JTE3 880178-LTO050F47R00JTE3
Manufacturer: Vishay Win Source Part Number: 880178-LTO050F47R00J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 880178-LTO050F47R00JTE3
Series: LTO 50
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
47 Ohm 50W TO-220 Resistor - 53-LTO050F47R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 50W TO-220 Resistor
53-LTO050F47R00JTE3
47 Ohm 50W TO-220 Resistor 53-LTO050F47R00JTE3
47 Ohm 50W Through-Hole Resistor, TO-220, 5% Product overview: LTO050F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F47R00JTE3 can be used for catalog matching and distributor lookup.

47 Ohm 50W Through-Hole Resistor, TO-220, 5% Product overview: LTO050F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F47R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47 OHM 50W 5% TO-220 - LTO050F47R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 50W 5% TO-220
LTO050F47R00JTE3
RES 47 OHM 50W 5% TO-220 LTO050F47R00JTE3
RES 47ohm 50W 5% TO-220

RES 47ohm 50W 5% TO-220

Supplier's Site
Through Hole Resistors - 5328432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328432
Through Hole Resistors 5328432
Vishay LTO050F47R00JTE3 Resistor

Vishay LTO050F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328432P
Through Hole Resistors 5328432P
Vishay LTO050F47R00JTE3 Resistor

Vishay LTO050F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679610
Through Hole Resistors 1679610
Vishay LTO050F47R00JTE3 Resistor

Vishay LTO050F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT50J-47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-47-ND
Through Hole Resistors LT50J-47-ND
47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

47 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 47 Ohm, 50W, 5%; Resistance Vishay - 67M0283 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 47 Ohm, 50W, 5%; Resistance Vishay
67M0283
Thick Film Resistor Power, 47 Ohm, 50W, 5%; Resistance Vishay 67M0283
THICK FILM RESISTOR POWER, 47 OHM, 50W, 5%; Resistance:47ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 47 OHM, 50W, 5%; Resistance:47ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4171 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4171
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4171
Through Hole Thick Film Resistor, LTO 50 Series, 47 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 47 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 880178-LTO050F47R00JTE3 53-LTO050F47R00JTE3 LTO050F47R00JTE3 5328432 5328432P LT50J-47-ND 67M0283 38K4171
Product Name Through Hole Resistors - LTO050F47R00JTE3 47 Ohm 50W TO-220 Resistor RES 47 OHM 50W 5% TO-220 Through Hole Resistors Through Hole Resistors Through Hole Resistors Thick Film Resistor Power, 47 Ohm, 50W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 150 C (-67 to 302 F)
Features Non-Inductive Non-Inductive
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details