Vishay Precision Group Through Hole Resistors LTO050F47R00FTE3

Description
47 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50A-47.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50A-47.0-ND
Through Hole Resistors LT50A-47.0-ND
47 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

47 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 8220066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220066P
Through Hole Resistors 8220066P
Vishay LTO050F47R00FTE3 Resistor

Vishay LTO050F47R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220066
Through Hole Resistors 8220066
Vishay LTO050F47R00FTE3 Resistor

Vishay LTO050F47R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1622461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622461
Through Hole Resistors 1622461
Vishay LTO050F47R00FTE3 Resistor

Vishay LTO050F47R00FTE3 Resistor

Supplier's Site
Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Vishay - 67M0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Vishay
67M0282
Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Vishay 67M0282
RES, THICK FILM, 47R, 1%, 50W, TO-220; Resistance:47ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 50W, TO-220; Resistance:47ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 50M4199 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
50M4199
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay 50M4199
Through Hole Thick Film Resistor, LTO 50 Series, 47 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 47 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LT50A-47.0-ND 8220066P 8220066 67M0282 50M4199
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Vishay Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole ThroughHole; To-220 TO-220 ThroughHole
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details