Vishay Precision Group Through Hole Resistors LTO050F200R0FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO050F200R0FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO050F200R0FTE3-ND
Through Hole Resistors 716-LTO050F200R0FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 200R, 1%, 50W, To-220; Resistance Vishay - 62X1284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 50W, To-220; Resistance Vishay
62X1284
Res, Thick Film, 200R, 1%, 50W, To-220; Resistance Vishay 62X1284
RES, THICK FILM, 200R, 1%, 50W, TO-220; Resistance:200ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 50W, TO-220; Resistance:200ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO050F200R0FTE3-ND 62X1284
Product Name Through Hole Resistors Res, Thick Film, 200R, 1%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers