Vishay Precision Group Through Hole Resistors LTO050F10R00JTE3

Description
10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50J-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-10-ND
Through Hole Resistors LT50J-10-ND
10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
10 Ohm 50W TO-220 Resistor - 53-LTO050F10R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 50W TO-220 Resistor
53-LTO050F10R00JTE3
10 Ohm 50W TO-220 Resistor 53-LTO050F10R00JTE3
10 Ohm 50W Thick Film Resistor, TO-220, Radial, 5% Product overview: LTO050F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F10R00JTE3 can be used for catalog matching and distributor lookup.

10 Ohm 50W Thick Film Resistor, TO-220, Radial, 5% Product overview: LTO050F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F10R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10 OHM 50W 5% TO-220 - LTO050F10R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 50W 5% TO-220
LTO050F10R00JTE3
RES 10 OHM 50W 5% TO-220 LTO050F10R00JTE3
RES 10ohm 50W 5% TO-220

RES 10ohm 50W 5% TO-220

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - LTO050F10R00JTE3
880177-LTO050F10R00JTE3
Through Hole Resistors - LTO050F10R00JTE3 880177-LTO050F10R00JTE3
Manufacturer: Vishay Win Source Part Number: 880177-LTO050F10R00J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 880177-LTO050F10R00JTE3
Series: LTO 50
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
Through Hole Resistors - 5328410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328410
Through Hole Resistors 5328410
Vishay LTO050F10R00JTE3 Resistor

Vishay LTO050F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328410P
Through Hole Resistors 5328410P
Vishay LTO050F10R00JTE3 Resistor

Vishay LTO050F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679624
Through Hole Resistors 1679624
Vishay LTO050F10R00JTE3 Resistor

Vishay LTO050F10R00JTE3 Resistor

Supplier's Site
Thick Film Resistor Power, 10 Ohm, 50W, 5%; Resistance Vishay - 67M0256 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10 Ohm, 50W, 5%; Resistance Vishay
67M0256
Thick Film Resistor Power, 10 Ohm, 50W, 5%; Resistance Vishay 67M0256
THICK FILM RESISTOR POWER, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4164 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4164
Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4164
Through Hole Thick Film Resistor, LTO 50 Series, 10 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 10 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LT50J-10-ND 53-LTO050F10R00JTE3 LTO050F10R00JTE3 880177-LTO050F10R00JTE3 5328410 5328410P 67M0256 38K4164
Product Name Through Hole Resistors 10 Ohm 50W TO-220 Resistor RES 10 OHM 50W 5% TO-220 Through Hole Resistors - LTO050F10R00JTE3 Through Hole Resistors Through Hole Resistors Thick Film Resistor Power, 10 Ohm, 50W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 ThroughHole TO-220 ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details