Vishay Precision Group Through Hole Resistors LTO050F100R0JTE3

Description
Vishay LTO050F100R0JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO050F100R0JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328454
Through Hole Resistors 5328454
Vishay LTO050F100R0JTE3 Resistor

Vishay LTO050F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328454P
Through Hole Resistors 5328454P
Vishay LTO050F100R0JTE3 Resistor

Vishay LTO050F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679611
Through Hole Resistors 1679611
Vishay LTO050F100R0JTE3 Resistor

Vishay LTO050F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT50J-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-100-ND
Through Hole Resistors LT50J-100-ND
100 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
100 Ohm 2.5W TO-220 Resistor - 53-LTO050F100R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 2.5W TO-220 Resistor
53-LTO050F100R0JTE3
100 Ohm 2.5W TO-220 Resistor 53-LTO050F100R0JTE3
100 Ohm 5% 2.5W TO-220 Thick Film Resistor Product overview: LTO050F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2.5W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2.5W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F100R0JTE3 can be used for catalog matching and distributor lookup.

100 Ohm 5% 2.5W TO-220 Thick Film Resistor Product overview: LTO050F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2.5W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2.5W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F100R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 50W 5% TO-220 - LTO050F100R0JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 50W 5% TO-220
LTO050F100R0JTE3
RES 100 OHM 50W 5% TO-220 LTO050F100R0JTE3
RES 100ohm 50W 5% TO-220

RES 100ohm 50W 5% TO-220

Supplier's Site
Through Hole Thick Film Resistor, Lto 50 Series, 100 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4165 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 100 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4165
Through Hole Thick Film Resistor, Lto 50 Series, 100 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4165
Through Hole Thick Film Resistor, LTO 50 Series, 100 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 100 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5328454 5328454P LT50J-100-ND 53-LTO050F100R0JTE3 LTO050F100R0JTE3 38K4165
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 100 Ohm 2.5W TO-220 Resistor RES 100 OHM 50W 5% TO-220 Through Hole Thick Film Resistor, Lto 50 Series, 100 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 Full Pack ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details