100 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Vishay LTO050F100R0FTE3 Resistor
Vishay LTO050F100R0FTE3 Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | LT50A-100-ND | 8220047 | 8220047P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | |
| Mounting / Packaging | TO-220-2 Full Pack | ThroughHole; To-220 | ThroughHole |
| Resistance Range | 100 ohms | 100 ohms |