Vishay Precision Group Through Hole Resistors LTO030FR4700JTE3

Description
470 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT30J-.47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-.47-ND
Through Hole Resistors LT30J-.47-ND
470 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

470 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
30W TO-220 Resistor - 53-LTO030FR4700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO-220 Resistor
53-LTO030FR4700JTE3
30W TO-220 Resistor 53-LTO030FR4700JTE3
470mR 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030FR4700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR4700JTE3 can be used for catalog matching and distributor lookup.

470mR 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030FR4700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR4700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .47 OHM 30W 5% TO-220 - LTO030FR4700JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 30W 5% TO-220
LTO030FR4700JTE3
RES .47 OHM 30W 5% TO-220 LTO030FR4700JTE3
RES .47ohm 30W 5% TO-220

RES .47ohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - 2385685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385685
Through Hole Resistors 2385685
Vishay LTO030FR4700JTE3

Vishay LTO030FR4700JTE3

Supplier's Site
Through Hole Resistors - 2385683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385683
Through Hole Resistors 2385683
Vishay LTO030FR4700JTE3

Vishay LTO030FR4700JTE3

Supplier's Site
Thick Film Resistor Power, 0.47 Ohm 30W, 5%; Resistance Vishay - 67M0158 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.47 Ohm 30W, 5%; Resistance Vishay
67M0158
Thick Film Resistor Power, 0.47 Ohm 30W, 5%; Resistance Vishay 67M0158
THICK FILM RESISTOR POWER, 0.47 OHM 30W, 5%; Resistance:0.47ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.47 OHM 30W, 5%; Resistance:0.47ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LT30J-.47-ND 53-LTO030FR4700JTE3 LTO030FR4700JTE3 2385685 67M0158
Product Name Through Hole Resistors 30W TO-220 Resistor RES .47 OHM 30W 5% TO-220 Through Hole Resistors Thick Film Resistor Power, 0.47 Ohm 30W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole TO-220
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details