Vishay Intertechnology, Inc. Fans, Thermal Management - Thermal - Heat Sinks LTO030FR0500JTE3

Description
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - LTO030FR0500JTE3 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
LTO030FR0500JTE3
Fans, Thermal Management - Thermal - Heat Sinks LTO030FR0500JTE3
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Fans, Thermal Management - Thermal - Heat Sinks
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number LTO030FR0500JTE3
Product Name Fans, Thermal Management - Thermal - Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1263113 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 34 mm (1.36 inch)
W 34.5 mm (1.36 inch)
H 10 mm (0.3937 inch)
View Details