Vishay Precision Group Through Hole Resistors LTO030F5R000KTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030F5R000KTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F5R000KTE3-ND
Through Hole Resistors 716-LTO030F5R000KTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Lto 30 F 5U 10% Tu50 E3 / Tube Vishay - 67M0214 - Newark, An Avnet Company
Chicago, IL, United States
Lto 30 F 5U 10% Tu50 E3 / Tube Vishay
67M0214
Lto 30 F 5U 10% Tu50 E3 / Tube Vishay 67M0214
LTO 30 F 5U 10% TU50 e3 / TUBE

LTO 30 F 5U 10% TU50 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO030F5R000KTE3-ND 67M0214
Product Name Through Hole Resistors Lto 30 F 5U 10% Tu50 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details