Vishay Precision Group Through Hole Resistors LTO030F50R00FTE3

Description
Vishay LTO030F50R00FTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO030F50R00FTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8220108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220108P
Through Hole Resistors 8220108P
Vishay LTO030F50R00FTE3 Resistor

Vishay LTO030F50R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220108
Through Hole Resistors 8220108
Vishay LTO030F50R00FTE3 Resistor

Vishay LTO030F50R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678804
Through Hole Resistors 1678804
Vishay LTO030F50R00FTE3 Resistor

Vishay LTO030F50R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-LTO030F50R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F50R00FTE3-ND
Through Hole Resistors 716-LTO030F50R00FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, 50R, 1%, 30W, To-220, Thick Film; Resistance Vishay - 77Y7438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 1%, 30W, To-220, Thick Film; Resistance Vishay
77Y7438
Res, 50R, 1%, 30W, To-220, Thick Film; Resistance Vishay 77Y7438
RES, 50R, 1%, 30W, TO-220, THICK FILM; Resistance:50ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 50R, 1%, 30W, TO-220, THICK FILM; Resistance:50ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8220108P 8220108 716-LTO030F50R00FTE3-ND 77Y7438
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 50R, 1%, 30W, To-220, Thick Film; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 Full Pack TO-220
Resistance Range 50 ohms 50 ohms
Power Rating 30 watts 30 watts 30 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers