VISHAY INTERTECHNOLOGY, INC.
LTA050F10R00FTE3 -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
LTA050F10R00FTE3
Description
Vishay LTA050F10R00FTE3
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Vishay LTA050F10R00FTE3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
362680 |
716-LTA050F10R00FTE3-ND |
|
Product Name
|
Through Hole Resistors |
Through Hole Resistors |
|
Technology / Construction
|
Thick Film (Chip); Thick Film
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
ThroughHole
|
TO-220-2 Full Pack
|
|
Resistance Range
|
10 ohms
|
|
|
Power Rating
|
50 watts
|
50 watts
|
|
Standards and Certifications
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers