Vishay Intertechnology, Inc. Through Hole Resistors LTA030F100R0JTE3

Description
Vishay LTA030F100R0JTE3
Request a Quote Datasheet
Description
Vishay LTA030F100R0JTE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 362638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
362638
Through Hole Resistors 362638
Vishay LTA030F100R0JTE3

Vishay LTA030F100R0JTE3

Supplier's Site
Through Hole Resistors - 716-LTA030F100R0JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTA030F100R0JTE3-ND
Through Hole Resistors 716-LTA030F100R0JTE3-ND
LTA 30 F 100R 5 % TU30 E3

LTA 30 F 100R 5 % TU30 E3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 362638 716-LTA030F100R0JTE3-ND
Product Name Through Hole Resistors Through Hole Resistors
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging ThroughHole TO-220-2 Full Pack
Resistance Range 100 ohms
Power Rating 30 watts 30 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers