Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - LS4148 LS4148

Description
Manufacturer: Vishay Win Source Part Number: 1204579-LS4148 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): PMLL4148L; LL4148L; LL4148; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1204579-LS4148 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): PMLL4148L; LL4148L; LL4148; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LS4148 - 1204579-LS4148 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS4148
1204579-LS4148
Diodes, Rectifiers - Single - LS4148 1204579-LS4148
Manufacturer: Vishay Win Source Part Number: 1204579-LS4148 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): PMLL4148L; LL4148L; LL4148; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Manufacturer: Vishay
Win Source Part Number: 1204579-LS4148
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): PMLL4148L; LL4148L; LL4148;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1204579-LS4148
Product Name Diodes, Rectifiers - Single - LS4148
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-011LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details