Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA800H1R00JB

Description
1 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA800H1R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA800H1R00JB-ND
Chassis Mount Resistors 716-LPSA800H1R00JB-ND
1 Ohms ±5% 800W Thick Film Chassis Mount Resistor

1 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, 1R, 800W, Screw, Thick Film; Resistance Vishay - 38AJ1464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 800W, Screw, Thick Film; Resistance Vishay
38AJ1464
Res, 1R, 800W, Screw, Thick Film; Resistance Vishay 38AJ1464
RES, 1R, 800W, SCREW, THICK FILM; Resistance:1ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 1R, 800W, SCREW, THICK FILM; Resistance:1ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 800W, Screw, Thick Film Rohs Compliant Vishay - 14AJ2342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 800W, Screw, Thick Film Rohs Compliant Vishay
14AJ2342
Res, 1R, 800W, Screw, Thick Film Rohs Compliant Vishay 14AJ2342
RES, 1R, 800W, SCREW, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 800W, SCREW, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - LPSA800H1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA800H1R00JB
Chassis Mount Resistors LPSA800H1R00JB
LPSA 800 H 1U 5% BO15 E

LPSA 800 H 1U 5% BO15 E

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LPSA800H1R00JB-ND 38AJ1464 14AJ2342 LPSA800H1R00JB
Product Name Chassis Mount Resistors Res, 1R, 800W, Screw, Thick Film; Resistance Vishay Res, 1R, 800W, Screw, Thick Film Rohs Compliant Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals Screw Terminals M4 Threaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details