Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA800H1000JB

Description
100 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA800H1000JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA800H1000JB-ND
Chassis Mount Resistors 716-LPSA800H1000JB-ND
100 Ohms ±5% 800W Thick Film Chassis Mount Resistor

100 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2121306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121306
Chassis Mount Resistors 2121306
Vishay LPSA800H1000JB

Vishay LPSA800H1000JB

Supplier's Site
Chassis Mount Resistors - 2121305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121305
Chassis Mount Resistors 2121305
Vishay LPSA800H1000JB

Vishay LPSA800H1000JB

Supplier's Site
Res, 100R, 800W, Screw, Thick Film; Resistance Vishay - 38AJ1466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 800W, Screw, Thick Film; Resistance Vishay
38AJ1466
Res, 100R, 800W, Screw, Thick Film; Resistance Vishay 38AJ1466
RES, 100R, 800W, SCREW, THICK FILM; Resistance:100ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, 100R, 800W, SCREW, THICK FILM; Resistance:100ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - LPSA800H1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA800H1000JB
Chassis Mount Resistors LPSA800H1000JB
LPSA 800 H 100U 5% BO15 E

LPSA 800 H 100U 5% BO15 E

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LPSA800H1000JB-ND 2121306 38AJ1466 LPSA800H1000JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 800W, Screw, Thick Film; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Box Screw Terminals M4 Threaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details