Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA300H1000JB

Description
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA300H1000JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA300H1000JB-ND
Chassis Mount Resistors 716-LPSA300H1000JB-ND
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor

100 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPSA300H1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA300H1000JB
Chassis Mount Resistors LPSA300H1000JB
LPSA 300 H 100U 5% BO15 E

LPSA 300 H 100U 5% BO15 E

Supplier's Site Datasheet
Res, 100R, 300W, Screw, Thick Film; Resistance Vishay - 38AJ1461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 300W, Screw, Thick Film; Resistance Vishay
38AJ1461
Res, 100R, 300W, Screw, Thick Film; Resistance Vishay 38AJ1461
RES, 100R, 300W, SCREW, THICK FILM; Resistance:100ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, 100R, 300W, SCREW, THICK FILM; Resistance:100ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPSA300H1000JB-ND LPSA300H1000JB 38AJ1461
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 300W, Screw, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded Screw Terminals
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers