Moulded Power resistor 1100W 470R 5%
Moulded Power resistor 1100W 470R 5%
Moulded Power resistor 1100W 470R 5%
Planar Resistors 1100watts 470ohms 5% Product overview: LPS1100H4700JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS1100H4700JB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070685-LPS1100H4700
Category: Resistors>Chassis Mount Resistors
Series: LPS 1100
Features: Non-Inductive
Package: Bulk
Height - Seated (Max): 1.055" (26.80mm)
Standard Package: 15
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Lead Style: M4 Threaded
Power (Watts): 1100W
Mounting Feature: Flanges
Composition: Thick Film
Resistance: 470 Ohms
Package / Case: Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.362" L x 2.244" W (60.00mm x 57.00mm)
Alternative Parts (Cross-Reference): SMW5470RJT; CRCW1206470RJNEAC; CRA06P083470RJTA; CRCW0402470RFKEDC; SMW5430RJT; SMF5510RJTLPS1100H47
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: LPS-470D,LBS-470D-ND
470 Ohms ±5% 1100W Thick Film Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 1100W
RES, THICK FILM, 470R, 5%, 5KV, SCREW; Resistance:470ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7568948 | 7568948P | 48-LPS1100H4700JB | 1070685-LPS1100H4700JB | LPS-470D-ND | LPS1100H4700JB | 94T7433 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Thick Film, 470R, 5%, 5Kv, Screw; Resistance Vishay |
| Category / Application | Power Applications | Power Applications | General Use | ||||
| Technology / Construction | Thick film | THICK FILM | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Screw Terminals; Planar | Planar | Box | M4 Threaded | Screw Terminals | ||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |