Vishay Precision Group Chassis Mount Resistors LPS1100H1R00JB

Description
Moulded Power resistor 1100W 1R 5%
Request a Quote Datasheet
Description
Moulded Power resistor 1100W 1R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7568935P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7568935P
Chassis Mount Resistors 7568935P
Moulded Power resistor 1100W 1R 5%

Moulded Power resistor 1100W 1R 5%

Supplier's Site
Chassis Mount Resistors - 7568935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7568935
Chassis Mount Resistors 7568935
Moulded Power resistor 1100W 1R 5%

Moulded Power resistor 1100W 1R 5%

Supplier's Site
Chassis Mount Resistors - 1679775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679775
Chassis Mount Resistors 1679775
Moulded Power resistor 1100W 1R 5%

Moulded Power resistor 1100W 1R 5%

Supplier's Site
1 OHM 1100W Resistor - 54-LPS1100H1R00JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 1100W Resistor
54-LPS1100H1R00JB
1 OHM 1100W Resistor 54-LPS1100H1R00JB
RES CHAS MNT 1 OHM 5% 1100W Product overview: LPS1100H1R00JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS1100H1R00JB can be used for catalog matching and distributor lookup.

RES CHAS MNT 1 OHM 5% 1100W Product overview: LPS1100H1R00JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS1100H1R00JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1070688-LPS1100H1R00JB
Resistors - Chassis Mount Resistors 1070688-LPS1100H1R00JB
Win Source Part Number: 1070688-LPS1100H1R00 JB Category: Resistors>Chassis Mount Resistors Series: LPS 1100 Features: Non-Inductive Package: Bulk Height - Seated (Max): 1.055" (26.80mm) Standard Package: 15 Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Lead Style: M4 Threaded Power (Watts): 1100W Mounting Feature: Flanges Composition: Thick Film Resistance: 1 Ohms Package / Case: Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.362" L x 2.244" W (60.00mm x 57.00mm) Alternative Parts (Cross-Reference): RCH50S1R000JS06; RPS0500DH1R00JB; RPS0250DH1R00JBZA3; PWR263S-35-1R00J; SMW21R0JT; SMW51R0JT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: LPS-1.00D

Win Source Part Number: 1070688-LPS1100H1R00JB
Category: Resistors>Chassis Mount Resistors
Series: LPS 1100
Features: Non-Inductive
Package: Bulk
Height - Seated (Max): 1.055" (26.80mm)
Standard Package: 15
Tolerance: ±5%
Temperature Coefficient: ±500ppm/°C
Lead Style: M4 Threaded
Power (Watts): 1100W
Mounting Feature: Flanges
Composition: Thick Film
Resistance: 1 Ohms
Package / Case: Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.362" L x 2.244" W (60.00mm x 57.00mm)
Alternative Parts (Cross-Reference): RCH50S1R000JS06; RPS0500DH1R00JB; RPS0250DH1R00JBZA3; PWR263S-35-1R00J; SMW21R0JT; SMW51R0JT;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: LPS-1.00D

Buy Now Datasheet
Chassis Mount Resistors - LPS-1.00D-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-1.00D-ND
Chassis Mount Resistors LPS-1.00D-ND
1 Ohms ±5% 1100W Thick Film Chassis Mount Resistor

1 Ohms ±5% 1100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay - 94T7427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay
94T7427
Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay 94T7427
RES, THICK FILM, 1R, 5%, 5KV, SCREW; Resistance:1ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 5KV, SCREW; Resistance:1ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS1100H1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS1100H1R00JB
Chassis Mount Resistors LPS1100H1R00JB
RES CHAS MNT 1 OHM 5% 1100W

RES CHAS MNT 1 OHM 5% 1100W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7568935P 7568935 54-LPS1100H1R00JB 1070688-LPS1100H1R00JB LPS-1.00D-ND 94T7427 LPS1100H1R00JB
Product Name Chassis Mount Resistors Chassis Mount Resistors 1 OHM 1100W Resistor Resistors - Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Mounting / Packaging Planar Screw Terminals; Planar Box Box Screw Terminals M4 Threaded
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 500 ±ppm/°C 500 ±ppm/°C 300 ±ppm/°C
Power Rating 1100 watts 1100 watts 1100 watts 1.1 watts 1100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details