10 Ohms ±5% 1100W Thick Film Chassis Mount Resistor
Moulded Power resistor 1100W 10R 5%
Moulded Power resistor 1100W 10R 5%
Moulded Power resistor 1100W 10R 5%
Win Source Part Number: 1070686-LPS1100H10R0
Category: Resistors>Chassis Mount Resistors
Series: LPS 1100
Features: Non-Inductive
Package: Bulk
Height - Seated (Max): 1.055" (26.80mm)
Standard Package: 15
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Lead Style: M4 Threaded
Power (Watts): 1100W
Mounting Feature: Flanges
Composition: Thick Film
Resistance: 10 Ohms
Package / Case: Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.362" L x 2.244" W (60.00mm x 57.00mm)
Alternative Parts (Cross-Reference): RTOP100V10R0JB; D2TO035C10R00JRE3; RTOP200V10R0JB.; PWR263S-20-10R0J; ERJ-XGNJ100Y; RK73B1JTTD100JLPS110
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: LPS-10.0D
RES CHAS MNT 10 OHM 5% 1100W
RES, THICK FILM, 10R, 5%, 5KV, SCREW; Resistance:10ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | LPS-10.0D-ND | 7568932 | 7568932P | 1070686-LPS1100H10R0JB | LPS1100H10R0JB | 94T7428 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Res, Thick Film, 10R, 5%, 5Kv, Screw; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Power Applications | Power Applications | |||
| Technology / Construction | Thick Film (Chip) | Thick film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Box | Screw Terminals; Planar | Planar | M4 Threaded | Screw Terminals | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |