Vishay Precision Group Chassis Mount Resistors LPS1100H1000JB

Description
Moulded Power resistor 1100W 100R 5%
Request a Quote Datasheet
Description
Moulded Power resistor 1100W 100R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7568944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7568944P
Chassis Mount Resistors 7568944P
Moulded Power resistor 1100W 100R 5%

Moulded Power resistor 1100W 100R 5%

Supplier's Site
Chassis Mount Resistors - 1679778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679778
Chassis Mount Resistors 1679778
Moulded Power resistor 1100W 100R 5%

Moulded Power resistor 1100W 100R 5%

Supplier's Site
100 OHM 1100W Resistor - 54-LPS1100H1000JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 1100W Resistor
54-LPS1100H1000JB
100 OHM 1100W Resistor 54-LPS1100H1000JB
RES CHAS MNT 100 OHM 5% 1100W Product overview: LPS1100H1000JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS1100H1000JB can be used for catalog matching and distributor lookup.

RES CHAS MNT 100 OHM 5% 1100W Product overview: LPS1100H1000JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS1100H1000JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS-100D-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-100D-ND
Chassis Mount Resistors LPS-100D-ND
100 Ohms ±5% 1100W Thick Film Chassis Mount Resistor

100 Ohms ±5% 1100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS1100H1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS1100H1000JB
Chassis Mount Resistors LPS1100H1000JB
RES CHAS MNT 100 OHM 5% 1100W

RES CHAS MNT 100 OHM 5% 1100W

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay - 94T7429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay
94T7429
Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay 94T7429
RES, THICK FILM, 100R, 5%, 5KV, SCREW; Resistance:100ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 5KV, SCREW; Resistance:100ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7568944P 1679778 54-LPS1100H1000JB LPS-100D-ND LPS1100H1000JB 94T7429
Product Name Chassis Mount Resistors Chassis Mount Resistors 100 OHM 1100W Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay
Category / Application Power Applications Power Applications General Use
Mounting / Packaging Planar Screw Terminals; Planar Box Box M4 Threaded Screw Terminals
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1100 watts 1100 watts 1100 watts 1.1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers