Vishay Precision Group Chassis Mount Resistors LPS0800L1001KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800L1001KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800L1001KB-ND
Chassis Mount Resistors 716-LPS0800L1001KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 1K, 10%, 5Kv, Screw; Resistance Vishay - 26Y9533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 10%, 5Kv, Screw; Resistance Vishay
26Y9533
Res, Thick Film, 1K, 10%, 5Kv, Screw; Resistance Vishay 26Y9533
RES, THICK FILM, 1K, 10%, 5KV, SCREW; Resistance:1kohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 1K, 10%, 5KV, SCREW; Resistance:1kohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LPS0800L1001KB-ND 26Y9533
Product Name Chassis Mount Resistors Res, Thick Film, 1K, 10%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details