Vishay Precision Group Chassis Mount Resistors LPS0800H50R0FB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800H50R0FB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800H50R0FB-ND
Chassis Mount Resistors 716-LPS0800H50R0FB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0800H50R0FB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H50R0FB
Chassis Mount Resistors LPS0800H50R0FB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Chassis Mount Resistors - LPS0800H50R0FB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H50R0FB
Chassis Mount Resistors LPS0800H50R0FB
RESISTOR 50OHM 1% SCREW TERMINAL

RESISTOR 50OHM 1% SCREW TERMINAL

Supplier's Site Datasheet
Res, Thick Film, 50R, 1%, 5Kv, Screw; Resistance Vishay - 87W8386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 50R, 1%, 5Kv, Screw; Resistance Vishay
87W8386
Res, Thick Film, 50R, 1%, 5Kv, Screw; Resistance Vishay 87W8386
RES, THICK FILM, 50R, 1%, 5KV, SCREW; Resistance:50ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 50R, 1%, 5KV, SCREW; Resistance:50ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LPS0800H50R0FB-ND LPS0800H50R0FB LPS0800H50R0FB 87W8386
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 50R, 1%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details