Vishay Precision Group Chassis Mount Resistors LPS0800H4R70JB

Description
4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS-4.7C-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-4.7C-ND
Chassis Mount Resistors LPS-4.7C-ND
4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor

4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6842850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842850
Chassis Mount Resistors 6842850
Vishay LPS0800H4R70JB

Vishay LPS0800H4R70JB

Supplier's Site
Chassis Mount Resistors - 6842850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842850P
Chassis Mount Resistors 6842850P
Vishay LPS0800H4R70JB

Vishay LPS0800H4R70JB

Supplier's Site
Chassis Mount Resistors - 1679983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679983
Chassis Mount Resistors 1679983
Vishay LPS0800H4R70JB

Vishay LPS0800H4R70JB

Supplier's Site
4.7 OHM 800W Resistor - 54-LPS0800H4R70JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 800W Resistor
54-LPS0800H4R70JB
4.7 OHM 800W Resistor 54-LPS0800H4R70JB
RES CHAS MNT 4.7 OHM 5% 800W Product overview: LPS0800H4R70JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H4R70JB can be used for catalog matching and distributor lookup.

RES CHAS MNT 4.7 OHM 5% 800W Product overview: LPS0800H4R70JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H4R70JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 4.7 Ohm 800W, 5%; Resistance Vishay - 58R2604 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 4.7 Ohm 800W, 5%; Resistance Vishay
58R2604
Thick Film Resistor Power, 4.7 Ohm 800W, 5%; Resistance Vishay 58R2604
THICK FILM RESISTOR POWER, 4.7 OHM 800W, 5%; Resistance:4.7ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 4.7 OHM 800W, 5%; Resistance:4.7ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0800H4R70JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H4R70JB
Chassis Mount Resistors LPS0800H4R70JB
RES CHAS MNT 4.7 OHM 5% 800W

RES CHAS MNT 4.7 OHM 5% 800W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LPS-4.7C-ND 6842850 6842850P 54-LPS0800H4R70JB 58R2604 LPS0800H4R70JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 4.7 OHM 800W Resistor Thick Film Resistor Power, 4.7 Ohm 800W, 5%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals; Planar Planar Box M4 Threaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details