Vishay Precision Group Chassis Mount Resistors LPS0800H3302GB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800H3302GB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800H3302GB-ND
Chassis Mount Resistors 716-LPS0800H3302GB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8264690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8264690
Chassis Mount Resistors 8264690
LPS0800 Power Resistor 5% 12kV 33K

LPS0800 Power Resistor 5% 12kV 33K

Supplier's Site
Chassis Mount Resistors - 8264690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8264690P
Chassis Mount Resistors 8264690P
LPS0800 Power Resistor 5% 12kV 33K

LPS0800 Power Resistor 5% 12kV 33K

Supplier's Site
Res, Thick Film, 33K, 2%, 5Kv, Screw; Resistance Vishay - 19X8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 2%, 5Kv, Screw; Resistance Vishay
19X8613
Res, Thick Film, 33K, 2%, 5Kv, Screw; Resistance Vishay 19X8613
RES, THICK FILM, 33K, 2%, 5KV, SCREW; Resistance:33kohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 2%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 33K, 2%, 5KV, SCREW; Resistance:33kohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 2%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0800H3302GB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H3302GB
Chassis Mount Resistors LPS0800H3302GB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-LPS0800H3302GB-ND 8264690 8264690P 19X8613 LPS0800H3302GB
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 33K, 2%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Screw Terminals
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details