Vishay Intertechnology, Inc. Chassis Mount Resistors - LPS0600H22R0KB LPS0600H22R0KB

Description
Manufacturer: Vishay Win Source Part Number: 878039-LPS0600H22R0K B Series: * Features: Chassis Mount Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 878039-LPS0600H22R0K B Series: * Features: Chassis Mount Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS0600H22R0KB - 878039-LPS0600H22R0KB - Win Source Electronics
Laguna Hills, CA, United States
Chassis Mount Resistors - LPS0600H22R0KB
878039-LPS0600H22R0KB
Chassis Mount Resistors - LPS0600H22R0KB 878039-LPS0600H22R0KB
Manufacturer: Vishay Win Source Part Number: 878039-LPS0600H22R0K B Series: * Features: Chassis Mount Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 878039-LPS0600H22R0KB
Series: *
Features: Chassis Mount Resistor
Package: Box
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8533.29.0000

Buy Now
Chassis Mount Resistors - LPS0600H22R0KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600H22R0KB
Chassis Mount Resistors LPS0600H22R0KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 878039-LPS0600H22R0KB LPS0600H22R0KB
Product Name Chassis Mount Resistors - LPS0600H22R0KB Chassis Mount Resistors
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details