Vishay Precision Group Chassis Mount Resistors LPS0300HR820JB

Description
LPS0300 Power Resistor 5% 12kV 0R82
Request a Quote Datasheet
Description
LPS0300 Power Resistor 5% 12kV 0R82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8266728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8266728
Chassis Mount Resistors 8266728
LPS0300 Power Resistor 5% 12kV 0R82

LPS0300 Power Resistor 5% 12kV 0R82

Supplier's Site
Chassis Mount Resistors - 1678603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678603
Chassis Mount Resistors 1678603
LPS0300 Power Resistor 5% 12kV 0R82

LPS0300 Power Resistor 5% 12kV 0R82

Supplier's Site
Chassis Mount Resistors - 716-LPS0300HR820JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300HR820JB-ND
Chassis Mount Resistors 716-LPS0300HR820JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0300HR820JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300HR820JB
Chassis Mount Resistors LPS0300HR820JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 0R82, 5%, 5Kv, Screw; Resistance Vishay - 19X8580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R82, 5%, 5Kv, Screw; Resistance Vishay
19X8580
Res, Thick Film, 0R82, 5%, 5Kv, Screw; Resistance Vishay 19X8580
RES, THICK FILM, 0R82, 5%, 5KV, SCREW; Resistance:0.82ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 0R82, 5%, 5KV, SCREW; Resistance:0.82ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8266728 716-LPS0300HR820JB-ND LPS0300HR820JB 19X8580
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 0R82, 5%, 5Kv, Screw; Resistance Vishay
Category / Application Power Applications General Use
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Screw Terminals
Temperature Coefficient 500 ±ppm/°C 500 ±ppm/°C
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457402 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details