Vishay Precision Group Chassis Mount Resistors LPS0300H4700JB

Description
Vishay LPS0300H4700JB
Request a Quote Datasheet
Description
Vishay LPS0300H4700JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6842825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842825
Chassis Mount Resistors 6842825
Vishay LPS0300H4700JB

Vishay LPS0300H4700JB

Supplier's Site
Chassis Mount Resistors - 6842825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842825P
Chassis Mount Resistors 6842825P
Vishay LPS0300H4700JB

Vishay LPS0300H4700JB

Supplier's Site
Chassis Mount Resistors - 1679977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679977
Chassis Mount Resistors 1679977
Vishay LPS0300H4700JB

Vishay LPS0300H4700JB

Supplier's Site
470 Ohm 300W 5kV Resistor - 48-LPS0300H4700JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 300W 5kV Resistor
48-LPS0300H4700JB
470 Ohm 300W 5kV Resistor 48-LPS0300H4700JB
470 Ohm 5% 300W Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0300H4700JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 300W, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 300W, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0300H4700JB can be used for catalog matching and distributor lookup.

470 Ohm 5% 300W Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0300H4700JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 300W, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 300W, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0300H4700JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS-470A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-470A-ND
Chassis Mount Resistors LPS-470A-ND
470 Ohms ±5% 300W Thick Film Chassis Mount Resistor

470 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0300H4700JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H4700JB
Chassis Mount Resistors LPS0300H4700JB
RES CHAS MNT 470 OHM 5% 300W

RES CHAS MNT 470 OHM 5% 300W

Supplier's Site Datasheet
Thick Film Resistor Power, 470 Ohm 300W, 5%; Resistance Vishay - 58R2596 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 470 Ohm 300W, 5%; Resistance Vishay
58R2596
Thick Film Resistor Power, 470 Ohm 300W, 5%; Resistance Vishay 58R2596
THICK FILM RESISTOR POWER, 470 OHM 300W, 5%; Resistance:470ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 470 OHM 300W, 5%; Resistance:470ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Planar Resistor, Lps 300 Series, 470 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay - 51R6748 - Newark, An Avnet Company
Chicago, IL, United States
Planar Resistor, Lps 300 Series, 470 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay
51R6748
Planar Resistor, Lps 300 Series, 470 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay 51R6748
Planar Resistor, LPS 300 Series, 470 ohm, 300 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes

Planar Resistor, LPS 300 Series, 470 ohm, 300 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6842825 6842825P 48-LPS0300H4700JB LPS-470A-ND LPS0300H4700JB 58R2596 51R6748
Product Name Chassis Mount Resistors Chassis Mount Resistors 470 Ohm 300W 5kV Resistor Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor Power, 470 Ohm 300W, 5%; Resistance Vishay Planar Resistor, Lps 300 Series, 470 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Box M4 Threaded
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers