1 Ohms ±5% 300W Thick Film Chassis Mount Resistor
THICK FILM RESISTOR POWER, 1 OHM, 300W, 5%; Resistance:1ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes
Planar Resistor, LPS 300 Series, 1 ohm, 300 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes
RES CHAS MNT 1 OHM 5% 300W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6842807 | 6842807P | LPS-1.0A-ND | 58R2591 | 51R6743 | LPS0300H1R00JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Thick Film Resistor Power, 1 Ohm, 300W, 5%; Resistance Vishay | Planar Resistor, Lps 300 Series, 1 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay | Chassis Mount Resistors |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Screw Terminals; Planar | Planar | Box | M4 Threaded | ||
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | 500 ±ppm/°C | 500 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms |