Vishay Precision Group Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay LPE4841ER100MG

Description
INDUCTOR, UNSHIELDED, 10UH, 2.03A; Inductance:10µH; RMS Current (Irms):2.03A; Inductor Construction:-; Saturation Current (Isat):2.32A; Product Range:LPE-4841 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, UNSHIELDED, 10UH, 2.03A; Inductance:10µH; RMS Current (Irms):2.03A; Inductor Construction:-; Saturation Current (Isat):2.32A; Product Range:LPE-4841 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay LPE-4841 series inductor, part number 09N0095, features an inductance value of 10 µH with a tolerance of ±20%. It is designed for surface mount applications and has a maximum rated DC current of 2.03 A, with a saturation current of 2.32 A. The inductor exhibits a low DC resistance of 0.03 Ω, making it suitable for applications requiring efficient power handling. It is compliant with RoHS standards and is halogen-free, ensuring it meets environmental regulations. The operating temperature range is from -55 °C to +125 °C, providing versatility in various applications. This inductor is ideal for use in DC/DC converters and other circuits where inductance stability is critical.

Datasheet Summary
Powered by GS/AI

The Vishay LPE-4841 series inductor, part number 09N0095, features an inductance value of 10 µH with a tolerance of ±20%. It is designed for surface mount applications and has a maximum rated DC current of 2.03 A, with a saturation current of 2.32 A. The inductor exhibits a low DC resistance of 0.03 Ω, making it suitable for applications requiring efficient power handling. It is compliant with RoHS standards and is halogen-free, ensuring it meets environmental regulations. The operating temperature range is from -55 °C to +125 °C, providing versatility in various applications. This inductor is ideal for use in DC/DC converters and other circuits where inductance stability is critical.

Suppliers

Company
Product
Description
Supplier Links
Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay - 09N0095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay
09N0095
Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay 09N0095
INDUCTOR, UNSHIELDED, 10UH, 2.03A; Inductance:10µH; RMS Current (Irms):2.03A; Inductor Construction:-; Saturation Current (Isat):2.32A; Product Range:LPE-4841 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 10UH, 2.03A; Inductance:10µH; RMS Current (Irms):2.03A; Inductor Construction:-; Saturation Current (Isat):2.32A; Product Range:LPE-4841 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay - 56AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay
56AC1081
Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay 56AC1081
INDUCTOR, UNSHIELDED, 10UH, 2.03A; Inductance:10µH; RMS Current (Irms):2.03A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.32A; Product Range:LPE-4841 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 10UH, 2.03A; Inductance:10µH; RMS Current (Irms):2.03A; Inductor Construction:Unshielded; Saturation Current (Isat):2.32A; Product Range:LPE-4841 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09N0095
Product Name Inductor, Unshielded, 10Uh, 2.03A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details