Vishay Precision Group Switching Diode, 100V 150Ma, Sod-80, Full Reel; Diode Configuration Vishay LL4148-GS08.

Description
SWITCHING DIODE, 100V 150mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A RoHS Compliant: Yes
Description
SWITCHING DIODE, 100V 150mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 100V 150Ma, Sod-80, Full Reel; Diode Configuration Vishay - 26AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V 150Ma, Sod-80, Full Reel; Diode Configuration Vishay
26AC1103
Switching Diode, 100V 150Ma, Sod-80, Full Reel; Diode Configuration Vishay 26AC1103
SWITCHING DIODE, 100V 150mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A RoHS Compliant: Yes

SWITCHING DIODE, 100V 150mA, SOD-80, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC1103
Product Name Switching Diode, 100V 150Ma, Sod-80, Full Reel; Diode Configuration Vishay
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details